GE Lucalox® High Pressure Sodium T14.5
GE Lucalox® High Pressure Sodium T14.5
GE Lucalox® High Pressure Sodium T14.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 27223 |
| Product Name | High Intensity Discharge Lamps - T14.5 - LU150/100/40 |
| Lamp Power | 150 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 15000 lm (1195 cp) |