GE Lucalox® High Pressure Sodium T15
GE Lucalox® High Pressure Sodium T15
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 27187 |
| Product Name | Commercial Lighting - S106 - LU600/T |
| Lamp Power | 600 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 90000 lm (7168 cp) |