GE Lucalox® Standby Long Life Lucalox® High Pressure Sodium E25
GE Lucalox® Standby Long Life Lucalox® High Pressure Sodium E25
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 27185 |
| Product Name | Commercial Lighting - S52 - LU1000/SBY/XL |
| Lamp Power | 1000 watts |
| Rated Average Life | 40000 hours |
| Color Rendering Index | 22 |
| Color Temperature | 2100 K |
| Initial Lumens | 127000 lm (10115 cp) |