GE High Output Multi-Vapor® Staybright® Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26865 |
| Product Name | Commercial Lighting - M59 - MVR400/VBU/STBHO |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4000 K |
| Initial Lumens | 41000 lm (3265 cp) |