GE Multi-Vapor® Arcstream® Quartz Metal Halide ED18
GE Multi-Vapor® Arcstream® Quartz Metal Halide ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26685 |
| Product Name | Commercial Lighting - M135 - KRC400T/H960/E39 |
| Lamp Power | 400 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 90 |
| Color Temperature | 6000 K |
| Initial Lumens | 25000 lm (1991 cp) |