GE Multi-Vapor® Arcstream® Quartz Metal Halide T15
GE Multi-Vapor® Arcstream® Quartz Metal Halide T15
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26683 |
| Product Name | Commercial Lighting - M80 - ARC250T/H960/E39 |
| Lamp Power | 250 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 90 |
| Color Temperature | 6000 K |
| Initial Lumens | 19000 lm (1513 cp) |