GE Mercury ED28 - Street Lighting
GE Mercury ED28 - Street Lighting
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26439 |
| Product Name | Specialty - Street Lighting - HR175DX39/CP |
| Lamp Power | 175 watts |
| Color Rendering Index | 50 |
| Color Temperature | 3900 K |
| Initial Lumens | 7800 lm (621 cp) |