GE Lucalox® High Pressure Sodium ED23.5 - Street Lighting
GE Lucalox® High Pressure Sodium ED23.5 - Street Lighting
GE Lucalox® High Pressure Sodium ED23.5 - Street Lighting
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26427 |
| Product Name | High Intensity Discharge Lamps - ED23.5 - LU100/CP |
| Lamp Power | 100 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 9500 lm (757 cp) |