GE Lucalox® High Pressure Sodium ED23.5
GE Lucalox® High Pressure Sodium ED23.5
GE Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26426 |
| Product Name | High Intensity Discharge Lamps - ED23.5 - LU70/CP |
| Lamp Power | 70 watts |
| Color Rendering Index | 22 |
| Color Temperature | 1900 K |
| Initial Lumens | 6400 lm (510 cp) |