GE Lucalox® High Pressure Sodium B17
GE Lucalox® High Pressure Sodium B17
GE Lucalox® High Pressure Sodium B17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26420 |
| Product Name | ANSI Coded Lamps - ANSI "S" Codes - LU35/MED/CP |
| Lamp Power | 35 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 22 |
| Color Temperature | 1900 K |
| Initial Lumens | 2250 lm (179 cp) |