GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 26319 |
| Product Name | Commercial Lighting - M138 - MVR250/C/VBU/PA |
| Lamp Power | 250 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 3900 K |
| Initial Lumens | 21500 lm (1712 cp) |