Kennedy Webster Electric Co. Sealed Beam Lamps - PAR46 - 4412A 24460

Description
GE PAR46 - Truck
Description
GE PAR46 - Truck

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamps - PAR46 - 4412A - 24460 - Kennedy Webster Electric Co.
Downers Grove, IL, USA
Sealed Beam Lamps - PAR46 - 4412A
24460
Sealed Beam Lamps - PAR46 - 4412A 24460
GE PAR46 - Truck

GE PAR46 - Truck

Supplier's Site
Specialty - Truck - 4412A - 24460 - Kennedy Webster Electric Co.
Downers Grove, IL, USA
Specialty - Truck - 4412A
24460
Specialty - Truck - 4412A 24460
GE PAR46 - Truck

GE PAR46 - Truck

Supplier's Site
ANSI Coded Lamps - ANSI
Downers Grove, IL, USA
ANSI Coded Lamps - ANSI "4" Codes - 4412A
24460
ANSI Coded Lamps - ANSI "4" Codes - 4412A 24460
GE PAR46 - Truck

GE PAR46 - Truck

Supplier's Site

Technical Specifications

  Kennedy Webster Electric Co.
Product Category Incandescent Lamps
Product Number 24460
Product Name Sealed Beam Lamps - PAR46 - 4412A
Filament Type C-6
Unlock Full Specs
to access all available technical data