GE Multi-Vapor® PulseArc® Quartz Metal Halide BT37
GE Multi-Vapor® PulseArc® Quartz Metal Halide BT37
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | High Intensity Discharge Lamps |
| Product Number | 23741 | 23741 |
| Product Name | General Purpose - Quartz Metal Halide - Elliptical - MVR75.. | High Intensity Discharge Lamps - BT37 - MVR750C/VBU/PA/E |
| High Intensity Discharge Lamps | Metal Halide | |
| Lamp Power | 750 watts | 750 watts |
| Rated Average Life | 16000 hours | 16000 hours |
| Color Rendering Index | 70 | 70 |
| Color Temperature | 3700 K | 3700 K |