GE Multi-Vapor® PulseArc® Quartz Metal Halide ED37
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 23729 |
| Product Name | High Intensity Discharge Lamps - ED37 - MVR350VBUXHOPA/E |
| Lamp Power | 350 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4000 K |