GE Quartz Metal Halide T6.5
GE Quartz Metal Halide T6.5
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | High Intensity Discharge Lamps |
| Product Number | 22494 | 22494 |
| Product Name | High Intensity Discharge Lamps - T6.5 - CSR1200/S/DE/60 | General Purpose - Quartz Metal Halide - Double-Ended - CSR.. |
| Lamp Power | 1200 watts | 1200 watts |
| Rated Average Life | 500 hours | 500 hours |
| Color Temperature | 6000 K | 6000 K |
| Initial Lumens | 110000 lm (8761 cp) | 110000 lm (8761 cp) |