GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide BD17
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide BD17
GE ConstantColor® PulseArc® CMH® Ceramic Metal Halide BD17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 22124 |
| Product Name | ANSI Coded Lamps - ANSI "C" Codes - CMH70/C/U/830MED |
| Lamp Power | 70 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 3000 K |
| Initial Lumens | 6000 lm (478 cp) |