GE Lucalox® SOX Low Pressure Sodium T21
GE Lucalox® SOX Low Pressure Sodium T21
GE Lucalox® SOX Low Pressure Sodium T21
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 21299 |
| Product Name | High Intensity Discharge Lamps - T21 - SOX135 |
| Lamp Power | 135 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 0.0 |
| Color Temperature | 1800 K |
| Initial Lumens | 22000 lm (1752 cp) |