GE Lucalox® SOX Low Pressure Sodium T21
GE Lucalox® SOX Low Pressure Sodium T21
GE Lucalox® SOX Low Pressure Sodium T21
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 21298 |
| Product Name | ANSI Coded Lamps - ANSI "L" Codes - SOX90 |
| Lamp Power | 90 watts |
| Rated Average Life | 16000 hours |
| Color Rendering Index | 0.0 |
| Color Temperature | 1800 K |
| Initial Lumens | 12750 lm (1015 cp) |