GE Lucalox® SOX Low Pressure Sodium T16
GE Lucalox® SOX Low Pressure Sodium T16
GE Lucalox® SOX Low Pressure Sodium T16
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 21297 |
| Product Name | Commercial Lighting - L71 - SOX55 |
| Lamp Power | 55 watts |
| Rated Average Life | 18000 hours |
| Color Rendering Index | 0.0 |
| Color Temperature | 1800 K |
| Initial Lumens | 7650 lm (609 cp) |