GE Multi-Vapor® Arcstream® Quartz Metal Halide T6
GE Multi-Vapor® Arcstream® Quartz Metal Halide T6
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 21053 |
| Product Name | Commercial Lighting - M81 - ARC150T/U/830G12 |
| Lamp Power | 150 watts |
| Rated Average Life | 6000 hours |
| Color Rendering Index | 80 |
| Color Temperature | 3000 K |
| Initial Lumens | 12000 lm (956 cp) |