GE High Output Multi-Vapor® Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 20931 |
| Product Name | Commercial Lighting - M59 - MVR400SP30VBU/HO |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3200 K |
| Initial Lumens | 34000 lm (2708 cp) |