GE ConstantColor® CMH® Ceramic Metal Halide T6
GE ConstantColor® CMH® Ceramic Metal Halide T6
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 20018 |
| Product Name | Commercial Lighting - M102 - CMH150TU/942/G12 |
| Lamp Power | 150 watts |
| Rated Average Life | 12000 hours |
| Color Rendering Index | 94 |
| Color Temperature | 4200 K |