GE Lucalox® Deluxe Lucalox High Pressure Sodium ED28
GE Lucalox® Deluxe Lucalox High Pressure Sodium ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 19650 |
| Product Name | Commercial Lighting - S51 - LU400/DX |
| Lamp Power | 400 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 2200 K |
| Initial Lumens | 37400 lm (2979 cp) |