GE Lucalox® Standby Long Life Lucalox® High Pressure Sodium ED18
GE Lucalox® Standby Long Life Lucalox® High Pressure Sodium ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 19272 |
| Product Name | Commercial Lighting - S51 - LU400/SBY/XL |
| Lamp Power | 400 watts |
| Rated Average Life | 40000 hours |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 50000 lm (3982 cp) |