GE Lucalox® Standby Long Life Lucalox® High Pressure Sodium ED23.5
GE Lucalox® Standby Long Life Lucalox® High Pressure Sodium ED23.5
GE Lucalox® Standby Long Life Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 19264 |
| Product Name | Commercial Lighting - S62 - LU70/SBY/XL |
| Lamp Power | 70 watts |
| Rated Average Life | 40000 hours |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 6400 lm (510 cp) |