GE Lucalox® High Pressure Sodium ED28
GE Lucalox® High Pressure Sodium ED28
GE Lucalox® High Pressure Sodium ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 18245 |
| Product Name | ANSI Coded Lamps - ANSI "S" Codes - LU150/100/D |
| Lamp Power | 150 watts |
| Color Rendering Index | 22 |
| Color Temperature | 2000 K |
| Initial Lumens | 14000 lm (1115 cp) |