GE Multi-Vapor® Quartz Metal Halide ED28
GE Multi-Vapor® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 18104 |
| Product Name | High Intensity Discharge Lamps - ED28 - MVR175/HOR |
| Lamp Power | 175 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4000 K |
| Initial Lumens | 15000 lm (1195 cp) |