GE Multi-Vapor® Quartz Metal Halide ED28
GE Multi-Vapor® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 18103 |
| Product Name | Commercial Lighting - M58 - MVR250/C/HOR |
| Lamp Power | 250 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3600 K |
| Initial Lumens | 19700 lm (1569 cp) |