GE Multi-Vapor® Quartz Metal Halide ED28
GE Multi-Vapor® Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 18101 |
| Product Name | High Intensity Discharge Lamps - ED28 - MVR250/HOR |
| Lamp Power | 250 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4200 K |
| Initial Lumens | 21000 lm (1673 cp) |