GE Lucalox® Multi-Vapor® High Pressure Sodium B17
GE Lucalox® Multi-Vapor® High Pressure Sodium B17
GE Lucalox® Multi-Vapor® High Pressure Sodium B17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 18094 |
| Product Name | Commercial Lighting - S54 - LU150/DX/MED |
| Lamp Power | 150 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 2200 K |
| Initial Lumens | 10500 lm (836 cp) |