GE Lucalox® E-Z Lux® High Pressure Sodium BT37
GE Lucalox® E-Z Lux® High Pressure Sodium BT37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 18012 |
| Product Name | High Intensity Discharge Lamps - BT37 - LUH360/EZ |
| Lamp Power | 360 watts |
| Rated Average Life | 24000 hours |
| Color Rendering Index | 25 |
| Color Temperature | 2100 K |
| Initial Lumens | 45000 lm (3584 cp) |