GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED37
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 17267 |
| Product Name | High Intensity Discharge Lamps - ED37 - CMH320/C/V/PA/O |
| Lamp Power | 320 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 90 |
| Color Temperature | 4100 K |
| Initial Lumens | 30000 lm (2389 cp) |