GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED37
GE Protected ConstantColor® PulseArc® CMH® Ceramic Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 17259 |
| Product Name | Commercial Lighting - Other - CMH400/V/PA/O |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 90 |
| Color Temperature | 4200 K |
| Initial Lumens | 37000 lm (2947 cp) |