GE Multi-Vapor® PulseArc® Quartz Metal Halide ED17
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED17
GE Multi-Vapor® PulseArc® Quartz Metal Halide ED17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 16893 |
| Product Name | High Intensity Discharge Lamps - ED17 - MXR32/C/VBU/27 |
| Lamp Power | 32 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3200 K |
| Initial Lumens | 2400 lm (191 cp) |