GE Deluxe Lucalox Lucalox® High Pressure Sodium B17
GE Deluxe Lucalox Lucalox® High Pressure Sodium B17
GE Deluxe Lucalox Lucalox® High Pressure Sodium B17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 16611 |
| Product Name | ANSI Coded Lamps - ANSI "S" Codes - LU70/DX/MED |
| Lamp Power | 70 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 2200 K |
| Initial Lumens | 3800 lm (303 cp) |