GE Ecolux® Lucalox® High Pressure Sodium ED18
GE Ecolux® Lucalox® High Pressure Sodium ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 14675 |
| Product Name | High Intensity Discharge Lamps - ED18 - LU400/ECO/NC |
| Lamp Power | 400 watts |
| Rated Average Life | 30000 hours |
| Color Rendering Index | 30 |
| Color Temperature | 2100 K |
| Initial Lumens | 54000 lm (4301 cp) |