GE Ecolux® Lucalox® High Pressure Sodium ED18
GE Ecolux® Lucalox® High Pressure Sodium ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 14674 |
| Product Name | Commercial Lighting - S50 - LU250/ECO/NC |
| Lamp Power | 250 watts |
| Rated Average Life | 30000 hours |
| Color Rendering Index | 30 |
| Color Temperature | 2000 K |
| Initial Lumens | 29000 lm (2310 cp) |