GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 14673 |
| Product Name | Commercial Lighting - S54 - LU100/ECO/NC |
| Lamp Power | 100 watts |
| Rated Average Life | 30000 hours |
| Color Rendering Index | 23 |
| Color Temperature | 2000 K |
| Initial Lumens | 10500 lm (836 cp) |