GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
GE Ecolux® Lucalox® High Pressure Sodium ED23.5
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 14672 |
| Product Name | ANSI Coded Lamps - ANSI "S" Codes - LU70/ECO/NC |
| Lamp Power | 70 watts |
| Rated Average Life | 30000 hours |
| Color Rendering Index | 23 |
| Color Temperature | 1900 K |
| Initial Lumens | 6300 lm (502 cp) |