14649 -- ANSI CODED LAMPS - ANSI "7" CODES - F40SCW/U/3
Kennedy Webster Electric Co.
ANSI Coded Lamps - ANSI "7" Codes - F40SCW/U/3
14649
Description
GE Mod-U-line® T12
-
Kennedy Webster Electric Co.
-
Kennedy Webster Electric Co.
Description
GE Mod-U-line® T12
Suppliers
ANSI Coded Lamps - ANSI "7" Codes - F40SCW/U/3
14649
Supplier's Site
Commercial Lighting - F40T12 - F40SCW/U/3
14649
Supplier's Site
Technical Specifications
|
Product Category
|
Fluorescent Lamps |
|
Product Number
|
14649 |
|
Product Name
|
ANSI Coded Lamps - ANSI "7" Codes - F40SCW/U/3 |
|
Lamp Power
|
40 watts
|
|
Rated Average Life
|
14000 hours
|
|
Initial Lumens
|
2725 lm (217 cp)
|
|
Color Rendering Index
|
75
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
G13
Rated Average Life
20000 hours
Maximum Overall Length
11.81 inch (300 mm)
View Details
Base Type
GU24
Rated Average Life
10000 hours
Color Rendering Index
84
View Details