GE Quartzline® Showbiz® PAR64 - Stage & Studio
GE Quartzline® Showbiz® PAR64 - Stage & Studio
| Kennedy Webster Electric Co. | Kennedy Webster Electric Co. | |
|---|---|---|
| Product Category | Halogen Lamps | Stage Lamps |
| Product Number | 13225 | 13225 |
| Product Name | PAR Lamps - PAR64 - FGN-Q1000PAR647D | Stage & Studio - PAR - FGN-Q1000PAR647D |
| Filament Type | C-7A | C-7A |
| Lamp Power | 1000 watts | 1000 watts |
| Rated Average Life | 200 hours | 200 hours |
| Maximum Overall Length | 6 inch (152 mm) | 6 inch (152 mm) |