GE Multi-Vapor® Chromafit™ Quartz Metal Halide ED37
GE Multi-Vapor® Chromafit™ Quartz Metal Halide ED37
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 12772 |
| Product Name | Commercial Lighting - S51 - MVR400/C/VBU/R |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 4000 K |
| Initial Lumens | 35700 lm (2843 cp) |