GE Multi-Vapor® Chromafit™ Quartz Metal Halide ED28
GE Multi-Vapor® Chromafit™ Quartz Metal Halide ED28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 12762 |
| Product Name | High Intensity Discharge Lamps - ED28 - MVR250/VBU/R |
| Lamp Power | 250 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4500 K |
| Initial Lumens | 18500 lm (1473 cp) |