GE Multi-Vapor® PulseArc® Quartz Metal Halide PAR38
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 12747 |
| Product Name | Commercial Lighting - M90 - MXR100/U/PAR/SP |
| Lamp Power | 100 watts |
| Rated Average Life | 7500 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3000 K |