GE Multi-Vapor® PulseArc® Quartz Metal Halide PAR38
GE Multi-Vapor® PulseArc® Quartz Metal Halide PAR38
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 12745 |
| Product Name | ANSI Coded Lamps - ANSI "M" Codes - MXR70/U/PAR/FL |
| Lamp Power | 70 watts |
| Rated Average Life | 7500 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3200 K |