GE Multi-Vapor® PulseArc® Quartz Metal Halide BD17
GE Multi-Vapor® PulseArc® Quartz Metal Halide BD17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 12653 |
| Product Name | High Intensity Discharge Lamps - BD17 - MVR100/C/U/MED |
| Lamp Power | 100 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 4000 K |
| Initial Lumens | 7600 lm (605 cp) |