GE Multi-Vapor® PulseArc® Quartz Metal Halide BD17
GE Multi-Vapor® PulseArc® Quartz Metal Halide BD17
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 12636 |
| Product Name | Commercial Lighting - M137 - MVR175/VBU/MEDPA |
| Lamp Power | 175 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 75 |
| Color Temperature | 4000 K |
| Initial Lumens | 17500 lm (1394 cp) |