GE Quartz Metal Halide T9 - Sports Lighting
GE Quartz Metal Halide T9 - Sports Lighting
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 12275 |
| Product Name | High Intensity Discharge Lamps - T9 - MQI/2000/T9/40 |
| Lamp Power | 2000 watts |
| Rated Average Life | 3000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 4000 K |
| Initial Lumens | 170000 lm (13539 cp) |