GE Lucalox® Deluxe Lucalox High Pressure Sodium ED18
GE Lucalox® Deluxe Lucalox High Pressure Sodium ED18
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 11785 |
| Product Name | Commercial Lighting - S50 - LU250/DX |
| Lamp Power | 250 watts |
| Rated Average Life | 15000 hours |
| Color Rendering Index | 65 |
| Color Temperature | 2200 K |
| Initial Lumens | 22500 lm (1792 cp) |