GE Protected Multi-Vapor® Quartz Metal Halide BT28
GE Protected Multi-Vapor® Quartz Metal Halide BT28
| Kennedy Webster Electric Co. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 11649 |
| Product Name | High Intensity Discharge Lamps - BT28 - MPR175/C/VBU/O |
| Lamp Power | 175 watts |
| Rated Average Life | 10000 hours |
| Color Rendering Index | 70 |
| Color Temperature | 3800 K |